Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2615A
DC2615A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC7151S DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2615A Datasheet
History Price: $118.88
In Stock: 29520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2615A vs DC2017A
Part No
DC2615A
DC2017A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?2
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
12V
Current - Output
15A
6A
Voltage - Input
3.1V ~ 20V
5V ~ 36V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7151S
LTM8055
Power - Output
-
-