☰
DC2616A-A
DC2616A-A
Active
Description:  EVAL BOARD FOR LTM4645
Manufacturer:  Analog Devices
Datasheet:   DC2616A-A Datasheet
History Price: $114.82
In Stock: 22640
DC2616A-A vs DC2012A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
5V
Current - Output
50A
3.5A
Voltage - Input
6V ~ 15V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4645
LT8610AB
Power - Output
-
-