☰
DC2628A
DC2628A
Active
Description:  LT8362 DEMO BOARD VIN = 10V TO 3
Manufacturer:  Analog Devices
Datasheet:   DC2628A Datasheet
History Price: $112.93
In Stock: 38240
DC2628A vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
5V
Current - Output
280mA
6A
Voltage - Input
10V ~ 36V
5.8V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8362
LT8613
Power - Output
-
-