☰
DC2628A
DC2628A
Active
Description:  LT8362 DEMO BOARD VIN = 10V TO 3
Manufacturer:  Analog Devices
Datasheet:   DC2628A Datasheet
History Price: $112.93
In Stock: 38240
DC2628A vs DC2018A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
48V
48V, -12V
Current - Output
280mA
400mA, 280mA
Voltage - Input
10V ~ 36V
10V ~ 36V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8362
LT8330
Power - Output
-
-