☰
DC2629A
DC2629A
Active
Description:  LTC3310S DEMO BOARD 5V, 10A SYNC
Manufacturer:  Analog Devices
Datasheet:   DC2629A Datasheet
History Price: $112.93
In Stock: 5140
DC2629A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
1.2V, 1.5V
Current - Output
10A
30A, 30A
Voltage - Input
2.25V ~ 5.5V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3310S
LTC3774
Power - Output
-
-