☰
DC2629A
DC2629A
Active
Description:  LTC3310S DEMO BOARD 5V, 10A SYNC
Manufacturer:  Analog Devices
Datasheet:   DC2629A Datasheet
History Price: $112.93
In Stock: 31360
DC2629A vs DC2015A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.2V
12V
Current - Output
10A
12A
Voltage - Input
2.25V ~ 5.5V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2MHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3310S
LT8310, LT8311
Power - Output
-
-