☰
DC2629A
DC2629A
Active
Description:  LTC3310S DEMO BOARD 5V, 10A SYNC
Manufacturer:  Analog Devices
Datasheet:   DC2629A Datasheet
History Price: $112.93
In Stock: 31360
DC2629A vs DC2152A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
3.3V, 5V
Current - Output
10A
18A, 18A
Voltage - Input
2.25V ~ 5.5V
6V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3310S
LTM4630A
Power - Output
-
-