☰
DC2641A
DC2641A
Active
Description:  LTC7801EUFD DEMO BOARD VIN = 16V
Manufacturer:  Analog Devices
Datasheet:   DC2641A Datasheet
History Price: $213.98
In Stock: 26320
DC2641A vs DC2154A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
24V
Current - Output
10A
3A
Voltage - Input
16V ~ 100V
7V ~ 58V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
150kHz
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7801
LTM8056
Power - Output
-
-