☰
DC2641A
DC2641A
Active
Description:  LTC7801EUFD DEMO BOARD VIN = 16V
Manufacturer:  Analog Devices
Datasheet:   DC2641A Datasheet
History Price: $213.98
In Stock: 28460
DC2641A vs DC2202A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
10A
5A
Voltage - Input
16V ~ 100V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
150kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7801
LT8640
Power - Output
-
-