Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC264A
DC264A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC1628CG
Manufacturer:
Analog Devices
Datasheet:
DC264A Datasheet
History Price: $155.35
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC264A vs DC222A
Part No
DC264A
DC222A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 12V
1.6V, 2.5V, 3.3V or 5V
Current - Output
4A, 4A, 150mA
10A
Voltage - Input
7V ~ 24V
5.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1628
LTC1735
Power - Output
-
-