☰
DC264A
DC264A
Active
Description:  BOARD EVAL FOR LTC1628CG
Manufacturer:  Analog Devices
Datasheet:   DC264A Datasheet
History Price: $155.35
In Stock: 19440
DC264A vs DC2907A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 12V
24V
Current - Output
4A, 4A, 150mA
460mA
Voltage - Input
7V ~ 24V
4V ~ 16V
Regulator Topology
Buck
Boost
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1628
LT8338
Power - Output
-
-