☰
DC2652A-B
DC2652A-B
Active
Description:  LTC3888-1 DEMO BOARD, DUAL OUTPU
Manufacturer:  Analog Devices
Datasheet:   DC2652A-B Datasheet
History Price: Active
In Stock: 5680
DC2652A-B vs DC2012A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1V
5V
Current - Output
120A, 120A
3.5A
Voltage - Input
7V ~ 14V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3888-1
LT8610AB
Power - Output
-
-