☰
DC2659A
DC2659A
Active
Description:  LTM4671 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2659A Datasheet
History Price: $77.26
In Stock: 41920
DC2659A vs DC2154A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 2.5V, 3.3V
24V
Current - Output
12A, 12A, 5A, 5A
3A
Voltage - Input
3.6V ~ 20V
7V ~ 58V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
600kHz, 1MHz
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4671
LTM8056
Power - Output
-
-