Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2660A
DC2660A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8646S DEMO BOARD 65V, 8A SYN
Manufacturer:
Analog Devices
Datasheet:
DC2660A Datasheet
History Price: $118.88
In Stock: 35040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2660A vs DC2014A
Part No
DC2660A
DC2014A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
5V
Current - Output
8A
2.2A
Voltage - Input
5.6V ~ 65V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
200kHz ~ 2.2MHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8646S
LT8302
Power - Output
-
-