☰
DC2660A
DC2660A
Active
Description:  LT8646S DEMO BOARD 65V, 8A SYN
Manufacturer:  Analog Devices
Datasheet:   DC2660A Datasheet
History Price: $118.88
In Stock: 31620
DC2660A vs DC2113A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V or 5V
Current - Output
8A
4A
Voltage - Input
5.6V ~ 65V
4V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz ~ 2.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8646S
LTC3649
Power - Output
-
-