☰
DC2665B-B
DC2665B-B
Active
Description:  LTM4638 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2665B-B Datasheet
History Price: $77.26
In Stock: 7520
DC2665B-B vs DC2012A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 5.5V
5V
Current - Output
15A
3.5A
Voltage - Input
20V
5.5V ~ 42V
Regulator Topology
-
Buck
Frequency - Switching
600kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4638
LT8610AB
Power - Output
-
-