☰
DC2666A-B
DC2666A-B
Active
Description:  SINGLE OUTPUT LTC7132 EVAL BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2666A-B Datasheet
History Price: $168.81
In Stock: 36880
DC2666A-B vs DC2000A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
1V, 1.5V
Current - Output
40A
30A, 30A
Voltage - Input
6V ~ 20V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7132
LTC3875
Power - Output
-
-