☰
DC2672A-A
DC2672A-A
Active
Description:  LTM4664 DEMOBOARD DUAL 25A CORE
Manufacturer:  Analog Devices
Datasheet:   DC2672A-A Datasheet
History Price: $95.1
In Stock: 30000
DC2672A-A vs DC2000A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1V, 1V
1V, 1.5V
Current - Output
25A, 25A
30A, 30A
Voltage - Input
30V ~ 58V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4664
LTC3875
Power - Output
-
-