Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2672A-A
DC2672A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4664 DEMOBOARD DUAL 25A CORE
Manufacturer:
Analog Devices
Datasheet:
DC2672A-A Datasheet
History Price: $95.1
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2672A-A vs DC2002A
Part No
DC2672A-A
DC2002A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1V, 1V
1.2V, 1.5V
Current - Output
25A, 25A
30A, 30A
Voltage - Input
30V ~ 58V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4664
LTC3774
Power - Output
-
-