☰
DC2686A
DC2686A
Active
Description:  8-SW MTX LED DIMR W/ I2C TO CAN-
Manufacturer:  Analog Devices
Datasheet:   DC2686A Datasheet
History Price: $111.45
In Stock: 38240
DC2686A vs DC2247A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Current - Output / Channel
1.3A
330mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
56V
34V
Features
Dimmable
Dimmable
Voltage - Input
4.5V ~ 5.5V, 8V ~ 60V
7V ~ 28V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3960, LT3967
LT3922