Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC2686A
DC2686A
Active
LED Driver Evaluation Boards
Description:
8-SW MTX LED DIMR W/ I2C TO CAN-
Manufacturer:
Analog Devices
Datasheet:
DC2686A Datasheet
History Price: $111.45
In Stock: 27760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2686A vs DC2575A
Part No
DC2686A
DC2575A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Current - Output / Channel
1.3A
1.5A
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
56V
16V
Features
Dimmable
-
Voltage - Input
4.5V ~ 5.5V, 8V ~ 60V
4V ~ 60V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3960, LT3967
LT8391