☰
DC2702A-B
DC2702A-B
Obsolete
Description:  LTM4700 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2702A-B Datasheet
History Price: Obsolete
In Stock: 9360
DC2702A-B vs DC2016A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.5V ~ 1.8V
12V
Current - Output
100A
3A
Voltage - Input
4.5V ~ 16V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
500kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4700
LTM8054
Power - Output
-
-