☰
DC270A
DC270A
Active
Description:  BOARD EVAL FOR LTC1772CS6
Manufacturer:  Analog Devices
Datasheet:   DC270A Datasheet
History Price: $93.21
In Stock: 38720
DC270A vs DC2113A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
3.3V or 5V
Current - Output
1A
4A
Voltage - Input
2.5V ~ 9.8V
4V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1772
LTC3649
Power - Output
-
-