☰
DC2716A
DC2716A
Active
Description:  EVAL BOARD FOR LT8364
Manufacturer:  Analog Devices
Datasheet:   DC2716A Datasheet
History Price: $112.93
In Stock: 24960
DC2716A vs DC2129A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
5V
Current - Output
1.6A
5A
Voltage - Input
4.5V ~ 20V
2.5V ~ 18V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8364
LTC3119
Power - Output
-
-