☰
DC2718A
DC2718A
Active
Description:  LT8316 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2718A Datasheet
History Price: $237.75
In Stock: 18080
DC2718A vs DC2017A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
3A
6A
Voltage - Input
100V ~ 600V
5V ~ 36V
Regulator Topology
Flyback
Buck-Boost
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8316
LTM8055
Power - Output
-
-