☰
DC2719A
DC2719A
Active
Description:  LT8708EUHG/LT8708EUHG-1 BIDIRECT
Manufacturer:  Analog Devices
Datasheet:   DC2719A Datasheet
History Price: $367.81
In Stock: 11200
DC2719A vs DC2003A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
14.5V
3.3V, 5V
Current - Output
-
1A, 1A
Voltage - Input
10.5V ~ 25V
2.7V ~ 17V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
120kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8708, LT8708-1
LTC3622
Power - Output
-
-