☰
DC2719A
DC2719A
Active
Description:  LT8708EUHG/LT8708EUHG-1 BIDIRECT
Manufacturer:  Analog Devices
Datasheet:   DC2719A Datasheet
History Price: $367.81
In Stock: 11200
DC2719A vs DC2014A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
14.5V
5V
Current - Output
-
2.2A
Voltage - Input
10.5V ~ 25V
10V ~ 30V
Regulator Topology
Buck-Boost
Flyback
Frequency - Switching
120kHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8708, LT8708-1
LT8302
Power - Output
-
-