☰
DC2722A
DC2722A
Active
Description:  LTM4686EY DEMO BOARD - DUAL 10A
Manufacturer:  Analog Devices
Datasheet:   DC2722A Datasheet
History Price: $84.3
In Stock: 42680
DC2722A vs DC2002A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1V, 1.8V
1.2V, 1.5V
Current - Output
10A, 10A
30A, 30A
Voltage - Input
2.7V ~ 17V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4686
LTC3774
Power - Output
-
-