Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2728A
DC2728A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC7880 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2728A Datasheet
History Price: $297.19
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2728A vs DC2005A
Part No
DC2728A
DC2005A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
24V ~ 48V
5V
Current - Output
5A
2A
Voltage - Input
12V ~ 24V
2.7V ~ 17V
Regulator Topology
Boost
Buck
Frequency - Switching
150kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7880
LTC3624
Power - Output
-
-