☰
DC2728A
DC2728A
Active
Description:  LTC7880 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2728A Datasheet
History Price: $297.19
In Stock: 26800
DC2728A vs DC2157A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
24V ~ 48V
1V, 1.5V
Current - Output
5A
18A, 18A
Voltage - Input
12V ~ 24V
4.5V ~ 15V
Regulator Topology
Boost
Buck
Frequency - Switching
150kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7880
LTM4630-1
Power - Output
-
-