☰
DC2728A
DC2728A
Active
Description:  LTC7880 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2728A Datasheet
History Price: $297.19
In Stock: 26800
DC2728A vs DC2172A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
24V ~ 48V
1.8V, 3.3V or 5V
Current - Output
5A
400mA
Voltage - Input
12V ~ 24V
4V ~ 140V
Regulator Topology
Boost
Buck
Frequency - Switching
150kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7880
LTC7138
Power - Output
-
-