☰
DC2736A
DC2736A
Active
Description:  LTC7800EUDC DEMO BOARD WITH GANF
Manufacturer:  Analog Devices
Datasheet:   DC2736A Datasheet
History Price: $190.21
In Stock: 19920
DC2736A vs DC2840A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
-250V
Current - Output
20A
10mA
Voltage - Input
30V ~ 55V
9V ~ 30V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
500kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7800
LT8365
Power - Output
-
-