☰
DC2736A
DC2736A
Active
Description:  LTC7800EUDC DEMO BOARD WITH GANF
Manufacturer:  Analog Devices
Datasheet:   DC2736A Datasheet
History Price: $190.21
In Stock: 19920
DC2736A vs DC2910A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
1.2V, 1.8V
Current - Output
20A
2A, 2A
Voltage - Input
30V ~ 55V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7800
LTM4691
Power - Output
-
-