Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2736A
DC2736A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC7800EUDC DEMO BOARD WITH GANF
Manufacturer:
Analog Devices
Datasheet:
DC2736A Datasheet
History Price: $190.21
In Stock: 19920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2736A vs DC297A
Part No
DC2736A
DC297A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
?00V
Current - Output
20A
200mA
Voltage - Input
30V ~ 55V
5V
Regulator Topology
Buck
-
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7800
LT1270
Power - Output
-
-