☰
DC2737A
DC2737A
Active
Description:  LT8301ES5 DEMO BOARD VIN = 10V T
Manufacturer:  Analog Devices
Datasheet:   DC2737A Datasheet
History Price: $118.88
In Stock: 12360
DC2737A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
5V
1.2V, 1.5V
Current - Output
1A
30A, 30A
Voltage - Input
10V ~ 32V
7V ~ 14V
Regulator Topology
Flyback
Buck
Frequency - Switching
190kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8301
LTC3774
Power - Output
-
-