☰
DC2737A
DC2737A
Active
Description:  LT8301ES5 DEMO BOARD VIN = 10V T
Manufacturer:  Analog Devices
Datasheet:   DC2737A Datasheet
History Price: $118.88
In Stock: 13040
DC2737A vs DC2015A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
5V
12V
Current - Output
1A
12A
Voltage - Input
10V ~ 32V
36V ~ 72V
Regulator Topology
Flyback
Forward Converter
Frequency - Switching
190kHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8301
LT8310, LT8311
Power - Output
-
-