Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2737A
DC2737A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8301ES5 DEMO BOARD VIN = 10V T
Manufacturer:
Analog Devices
Datasheet:
DC2737A Datasheet
History Price: $118.88
In Stock: 13040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2737A vs DC2017A
Part No
DC2737A
DC2017A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
1A
6A
Voltage - Input
10V ~ 32V
5V ~ 36V
Regulator Topology
Flyback
Buck-Boost
Frequency - Switching
190kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8301
LTM8055
Power - Output
-
-