Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2738A
DC2738A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
L IQ, 2.25MHZ, 3X OUT, BUCK/BUCK
Manufacturer:
Analog Devices
Datasheet:
DC2738A Datasheet
History Price: $172.91
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2738A vs DC2000A
Part No
DC2738A
DC2000A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V, 10V
1V, 1.5V
Current - Output
8A, 8A, 2A
30A, 30A
Voltage - Input
4.5V ~ 36V
4.5V ~ 14V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7815
LTC3875
Power - Output
-
-