☰
DC2738A
DC2738A
Active
Description:  L IQ, 2.25MHZ, 3X OUT, BUCK/BUCK
Manufacturer:  Analog Devices
Datasheet:   DC2738A Datasheet
History Price: $172.91
In Stock: 6160
DC2738A vs DC2018A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V, 10V
48V, -12V
Current - Output
8A, 8A, 2A
400mA, 280mA
Voltage - Input
4.5V ~ 36V
10V ~ 36V
Regulator Topology
Boost, Buck
Boost, Inverting
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7815
LT8330
Power - Output
-
-