☰
DC2744A
DC2744A
Active
Description:  LTC7840EFE#PBF DEMO BOARD 9V = V
Manufacturer:  Analog Devices
Datasheet:   DC2744A Datasheet
History Price: $142.65
In Stock: 49280
DC2744A vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
240V
5V
Current - Output
700mA
3.5A
Voltage - Input
9V ~ 36V
5.5V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
150kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7840
LT8610AB
Power - Output
-
-