☰
DC2757A
DC2757A
Active
Description:  5.5V 6A LT3154 BUCK-BOOST DEMOBO
Manufacturer:  Analog Devices
Datasheet:   DC2757A Datasheet
History Price: $160.97
In Stock: 14880
DC2757A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V ~ 5.5V
1.2V, 1.5V
Current - Output
5A
30A, 30A
Voltage - Input
1.8V ~ 5.5V
7V ~ 14V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3154
LTC3774
Power - Output
-
-