Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2757A
DC2757A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
5.5V 6A LT3154 BUCK-BOOST DEMOBO
Manufacturer:
Analog Devices
Datasheet:
DC2757A Datasheet
History Price: $160.97
In Stock: 14880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2757A vs DC2003A
Part No
DC2757A
DC2003A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V ~ 5.5V
3.3V, 5V
Current - Output
5A
1A, 1A
Voltage - Input
1.8V ~ 5.5V
2.7V ~ 17V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3154
LTC3622
Power - Output
-
-