Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2777A
DC2777A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM8078 DEMO BOARD DUAL 40VIN, 1
Manufacturer:
Analog Devices
Datasheet:
DC2777A Datasheet
History Price: $77.26
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2777A vs DC2010A
Part No
DC2777A
DC2010A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V
Current - Output
1.4A, 1.4A
6A
Voltage - Input
7V ~ 40V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
1.6MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8078
LT8612
Power - Output
-
-