☰
DC2777A
DC2777A
Active
Description:  LTM8078 DEMO BOARD DUAL 40VIN, 1
Manufacturer:  Analog Devices
Datasheet:   DC2777A Datasheet
History Price: $77.26
In Stock: 8000
DC2777A vs DC2172A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
1.8V, 3.3V or 5V
Current - Output
1.4A, 1.4A
400mA
Voltage - Input
7V ~ 40V
4V ~ 140V
Regulator Topology
Buck
Buck
Frequency - Switching
1.6MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8078
LTC7138
Power - Output
-
-