☰
DC2779A
DC2779A
Active
Description:  EVAL BOARD FOR LT8644S
Manufacturer:  Analog Devices
Datasheet:   DC2779A Datasheet
History Price: $108.07
In Stock: 1120
DC2779A vs DC2012A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.18V ~ 1.22V
5V
Current - Output
16A
3.5A
Voltage - Input
2.7V ~ 8V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8644S
LT8610AB
Power - Output
-
-