☰
DC2784B-A
DC2784B-A
Active
Description:  LTM4700 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2784B-A Datasheet
History Price: $177.76
In Stock: 2160
DC2784B-A vs DC2002A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.5V ~ 1.8V
1.2V, 1.5V
Current - Output
200A
30A, 30A
Voltage - Input
4.5V ~ 16V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4700
LTC3774
Power - Output
-
-