☰
DC2784B-C
DC2784B-C
Active
Description:  LTM4700 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2784B-C Datasheet
History Price: $352
In Stock: 2960
DC2784B-C vs DC2018A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.5V ~ 1.8V
48V, -12V
Current - Output
400A
400mA, 280mA
Voltage - Input
4.5V ~ 16V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
350kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4700
LT8330
Power - Output
-
-