☰
DC2785A-A
DC2785A-A
Active
Description:  LTM4668 DEMOBOARD17V,1.5A QUAD U
Manufacturer:  Analog Devices
Datasheet:   DC2785A-A Datasheet
History Price: $77.26
In Stock: 46080
DC2785A-A vs DC2016A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V
12V
Current - Output
1.2A
3A
Voltage - Input
2.7V ~ 17V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4668
LTM8054
Power - Output
-
-