☰
DC2785A-B
DC2785A-B
Active
Description:  LTM4668A DEMOBOARD 17V,1.2A QUAD
Manufacturer:  Analog Devices
Datasheet:   DC2785A-B Datasheet
History Price: $77.26
In Stock: 39200
DC2785A-B vs DC2016A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V, 5V
12V
Current - Output
1.2A
3A
Voltage - Input
2.7V ~ 17V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2.25MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4668A
LTM8054
Power - Output
-
-