☰
DC2798A
DC2798A
Active
Description:  2-PHASE SINGLE VOUT DEMO BOARD W
Manufacturer:  Analog Devices
Datasheet:   DC2798A Datasheet
History Price: $212.49
In Stock: 11680
DC2798A vs DC2016A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
16V ~ 48V
12V
Current - Output
10A
3A
Voltage - Input
10V ~ 16V
6V ~ 35V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
150kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7841
LTM8054
Power - Output
-
-